SNV - SN EN 3228

Aerospace series - Nuts, hexagonal, plain, reduced height, normal across flats, in steel, cadmium plated - Classification: 900 MPa (at ambient temperature) / 235 Degrees C

inactive
Organization: SNV
Publication Date: 1 May 2010
Status: inactive
Page Count: 10
ICS Code (Nuts): 49.030.30
scope:

This standard specifies the characteristics of plain, hexagonal nuts, reduced height, normal across flats, in steel, cadmium plated.

Classification: 900 MPa1) / 235 °C2).

1) Corresponds to strength class of the associated bolt, the 100 % load of which it is able to withstand, when tested at ambient temperature, without breaking or cracking.

2) Maximum temperature that the nut is able to whithstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the surface treatment.

Document History

April 1, 2022
Aerospace series - Nuts, hexagonal, plain, reduced height, normal across flats, in steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235° C
This document specifies the characteristics of plain hexagonal nuts, reduced height, normal across flats, in steel, cadmium plated, for aerospace applications.Classification: 900 MPa/235 °C.
SN EN 3228
May 1, 2010
Aerospace series - Nuts, hexagonal, plain, reduced height, normal across flats, in steel, cadmium plated - Classification: 900 MPa (at ambient temperature) / 235 Degrees C
This standard specifies the characteristics of plain, hexagonal nuts, reduced height, normal across flats, in steel, cadmium plated. Classification: 900 MPa1) / 235 °C2). 1) Corresponds to strength...

References

Advertisement