ISO 9609

Aerospace - Nuts, hexagonal, plain, reduced height, normal across flats, with MJ threads, classifications: 450 MPa (at ambient temperature) /120 °C, 450 MPa (at ambient temperature) /235 °C, 600 MPa (at ambient temperature) /425 °C, 900 MPa (at ambient temperature) /235 °C, 900 MPa (at ambient temperature) /315 °C, 900 MPa (at ambient temperature) /650 °C, 1 100 MPa (at ambient temperature) /235 °C, 1 100 MPa (at ambient temperature) /730 °C and 1 250 MPa (at ambient temperature)/600 °C - Dimensions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 February 2016
Status: active
Page Count: 10
ICS Code (Nuts): 49.030.30
scope:

This International Standard specifies the dimensions of plain, hexagonal nuts, reduced height, normal across flats, with MJ threads, of classifications: 450 MPa/120 °C, 450 MPa/235 °C, 600 MPa/425 °C, 900 MPa/235 °C, 900 MPa/315 °C, 900 MPa/650 °C, 1 100 MPa/235 °C, 1 100 MPa/730 °C, and 1 250 MPa/600 °C.

NOTE 1 450 MPa, 600 MPa, 900 MPa, 1 100 MPa and 1 250 MPa corresponds to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.

NOTE 2 120 °C, 235 °C, 425 °C, 315 °C, 650 °C, 730 °C and 600 °C corresponds to the maximum temperature that the nut is able to withstand without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the surface treatment.

Nuts provided with holes are intended to be used with lockwire in conformity with ISO 245.

This International Standard is only applicable for the compilation of aerospace product standards.

Document History

ISO 9609
February 15, 2016
Aerospace - Nuts, hexagonal, plain, reduced height, normal across flats, with MJ threads, classifications: 450 MPa (at ambient temperature) /120 °C, 450 MPa (at ambient temperature) /235 °C, 600 MPa (at ambient temperature) /425 °C, 900 MPa (at ambient temperature) /235 °C, 900 MPa (at ambient temperature) /315 °C, 900 MPa (at ambient temperature) /650 °C, 1 100 MPa (at ambient temperature) /235 °C, 1 100 MPa (at ambient temperature) /730 °C and 1 250 MPa (at ambient temperature)/600 °C - Dimensions
This International Standard specifies the dimensions of plain, hexagonal nuts, reduced height, normal across flats, with MJ threads, of classifications: 450 MPa/120 °C, 450 MPa/235 °C, 600 MPa/425...
December 1, 1996
Aerospace - Nuts, hexagonal, plain, reduced height, normal across flats, with MJ threads, classifications: 450 MPa (at ambient temperature)/120 oC, 450 MPa (at ambient temperature)/235 oC, 600 MPa (at ambient temperature)/425 oC, 900 MPa (at ambient temperature)/235 oC, 900 MPa (at ambient temperature)/315 oC, 900 MPa (at ambient temperature)/650 oC, 1 100 MPa (at ambient temperature)/235 oC, 1 100 MPa (at ambient temperature)/730 “C and 1 250 MPa (at ambient temperature)/600 oC - Dimensions
A description is not available for this item.

References

Advertisement