ISO 9609
Aerospace - Nuts, hexagonal, plain, reduced height, normal across flats, with MJ threads, classifications: 450 MPa (at ambient temperature)/120 oC, 450 MPa (at ambient temperature)/235 oC, 600 MPa (at ambient temperature)/425 oC, 900 MPa (at ambient temperature)/235 oC, 900 MPa (at ambient temperature)/315 oC, 900 MPa (at ambient temperature)/650 oC, 1 100 MPa (at ambient temperature)/235 oC, 1 100 MPa (at ambient temperature)/730 “C and 1 250 MPa (at ambient temperature)/600 oC - Dimensions
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 December 1996 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Nuts): | 49.030.30 |
Document History
February 15, 2016
Aerospace - Nuts, hexagonal, plain, reduced height, normal across flats, with MJ threads, classifications: 450 MPa (at ambient temperature) /120 °C, 450 MPa (at ambient temperature) /235 °C, 600 MPa (at ambient temperature) /425 °C, 900 MPa (at ambient temperature) /235 °C, 900 MPa (at ambient temperature) /315 °C, 900 MPa (at ambient temperature) /650 °C, 1 100 MPa (at ambient temperature) /235 °C, 1 100 MPa (at ambient temperature) /730 °C and 1 250 MPa (at ambient temperature)/600 °C - Dimensions
This International Standard specifies the dimensions of plain, hexagonal nuts, reduced height, normal across flats, with MJ threads, of classifications: 450 MPa/120 °C, 450 MPa/235 °C, 600 MPa/425...
ISO 9609
December 1, 1996
Aerospace - Nuts, hexagonal, plain, reduced height, normal across flats, with MJ threads, classifications: 450 MPa (at ambient temperature)/120 oC, 450 MPa (at ambient temperature)/235 oC, 600 MPa (at ambient temperature)/425 oC, 900 MPa (at ambient temperature)/235 oC, 900 MPa (at ambient temperature)/315 oC, 900 MPa (at ambient temperature)/650 oC, 1 100 MPa (at ambient temperature)/235 oC, 1 100 MPa (at ambient temperature)/730 “C and 1 250 MPa (at ambient temperature)/600 oC - Dimensions
A description is not available for this item.