CEN - EN 2876
Aerospace series - Nuts, hexagon, plain, reduced height, normal across flats, in aluminium alloy, anodized - Classification: 450 MPa (at ambient temperature)/120 °C
| Organization: | CEN |
| Publication Date: | 1 September 2023 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This document specifies the characteristics of hexagonal plain nuts, reduced height, normal across flats, in aluminium alloy, anodized, for aerospace applications.
Classification: 450 MPa1/120 °C2.
1 Corresponds to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.
2 Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the material.
Document History