IEC 61935-2

Specification for the testing of balanced and coaxial information technology cabling – Part 2: Cords as specified in ISO/IEC 11801 and related standards

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2010
Status: active
Page Count: 60
ICS Code (Transmission systems): 33.040.20
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

This International Standard provides methods to ensure compatibility of balanced cords to be used in cabling according to ISO/IEC 11801 and provides test methods and associated requirements to demonstrate the performance and reliability of these balanced cords during their operational lifetime. This International Standard may also be used for providing test methods for assessing the behaviour of other balanced cords.

Document History

February 1, 2022
Specification for the testing of balanced and coaxial information technology cabling – Part 2: Cords as specified in ISO/IEC 11801-1 and related standards
This part of IEC 61935 specifies test methods for balanced and coaxial cords, which are used as equipment cords, patch cords, and CP cords, within cabling systems, in accordance with ISO/IEC 11801-1....
IEC 61935-2
July 1, 2010
Specification for the testing of balanced and coaxial information technology cabling – Part 2: Cords as specified in ISO/IEC 11801 and related standards
This International Standard provides methods to ensure compatibility of balanced cords to be used in cabling according to ISO/IEC 11801 and provides test methods and associated requirements to...
September 1, 2005
Testing of balanced communication cabling in accordance with ISO/IEC 11801 – Part 2: Patch cords and work area cords
A description is not available for this item.
May 1, 2003
Generic cabling systems – Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 – Part 2: Patch cords and work area cords
A description is not available for this item.

References

Advertisement