IEC 61935-2
Generic cabling systems – Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 – Part 2: Patch cords and work area cords
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 May 2003 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Transmission systems): | 33.040.20 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
Document History
February 1, 2022
Specification for the testing of balanced and coaxial information technology cabling – Part 2: Cords as specified in ISO/IEC 11801-1 and related standards
This part of IEC 61935 specifies test methods for balanced and coaxial cords, which are used as equipment cords, patch cords, and CP cords, within cabling systems, in accordance with ISO/IEC 11801-1....
July 1, 2010
Specification for the testing of balanced and coaxial information technology cabling – Part 2: Cords as specified in ISO/IEC 11801 and related standards
This International Standard provides methods to ensure compatibility of balanced cords to be used in cabling according to ISO/IEC 11801 and provides test methods and associated requirements to...
September 1, 2005
Testing of balanced communication cabling in accordance with ISO/IEC 11801 – Part 2: Patch cords and work area cords
A description is not available for this item.
IEC 61935-2
May 1, 2003
Generic cabling systems – Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 – Part 2: Patch cords and work area cords
A description is not available for this item.