FORD WSS-M4D871-A5
POLYVINYL CHLORIDE (PVC), FLEXIBLE, 65A DUROMETER HARDNESS, INTERIOR, LOW GLOSS, UV STABILIZED
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 25 July 2000 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE
The materials defined by these specifications are flexible polyvinyl chloride compounds that do not require painting and are UV stabilized in 100 % matched interior colors.
Document History
October 19, 2022
POLYVINYL CHLORIDE (PVC), FLEXIBLE, 65A DUROMETER HARDNESS, INTERIOR, LOW GLOSS, UV STABILIZED ***TO BE USED WITH FORD M99P1111-A***
The materials defined by this specification are flexible polyvinyl chloride compounds that do not require painting and are UV stabilized in 100% matched interior colors.
June 15, 2022
POLYVINYL CHLORIDE (PVC), FLEXIBLE, 65A DUROMETER HARDNESS, INTERIOR, LOW GLOSS, UV STABILIZED ***TO BE USED WITH FORD M99P1111-A***
The materials defined by this specification are flexible polyvinyl chloride compounds that do not require painting and are UV stabilized in 100% matched interior colors.
March 5, 2021
POLYVINYL CHLORIDE (PVC), FLEXIBLE, 65A DUROMETER HARDNESS, INTERIOR, LOW GLOSS, UV STABILIZED ***TO BE USED WITH FORD M99P1111-A***
The materials defined by this specification are flexible polyvinyl chloride compounds that do not require painting and are UV stabilized in 100% matched interior colors.
September 29, 2006
POLYVINYL CHLORIDE (PVC), FLEXIBLE, 65A DUROMETER HARDNESS, INTERIOR, LOW GLOSS, UV STABILIZED **TO BE USED WITH FORD M99P1111-A***
The materials defined by this specification are flexible polyvinyl chloride compounds that do not require painting and are UV stabilized in 100% matched interior colors.
May 22, 2006
POLYVINYL CHLORIDE (PVC), FLEXIBLE, 65A DUROMETER HARDNESS, INTERIOR, LOW GLOSS, UV STABILIZED **TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are flexible polyvinyl chloride compounds that do not require painting and are UV stabilized in 100% matched interior colors.
FORD WSS-M4D871-A5
July 25, 2000
POLYVINYL CHLORIDE (PVC), FLEXIBLE, 65A DUROMETER HARDNESS, INTERIOR, LOW GLOSS, UV STABILIZED
1. SCOPE The materials defined by these specifications are flexible polyvinyl chloride compounds that do not require painting and are UV stabilized in 100 % matched interior colors.
March 4, 1998
POLYVINYL CHLORIDE (PVC), FLEXIBLE, 65A DUROMETER HARDNESS, INTERIOR, LOW GLOSS, UV STABILIZED
1. SCOPE The materials defined by these specifications are flexible polyvinyl chloride compounds that do not require painting and are UV stabilized in 100 % matched interior colors.