FORD - WSS-M4D871-A5

POLYVINYL CHLORIDE (PVC), FLEXIBLE, 65A DUROMETER HARDNESS, INTERIOR, LOW GLOSS, UV STABILIZED

inactive
Organization: FORD
Publication Date: 4 March 1998
Status: inactive
Page Count: 5
scope:

1. SCOPE

The materials defined by these specifications are flexible polyvinyl chloride compounds that do not require painting and are UV stabilized in 100 % matched interior colors.

Document History

October 19, 2022
POLYVINYL CHLORIDE (PVC), FLEXIBLE, 65A DUROMETER HARDNESS, INTERIOR, LOW GLOSS, UV STABILIZED ***TO BE USED WITH FORD M99P1111-A***
The materials defined by this specification are flexible polyvinyl chloride compounds that do not require painting and are UV stabilized in 100% matched interior colors.
June 15, 2022
POLYVINYL CHLORIDE (PVC), FLEXIBLE, 65A DUROMETER HARDNESS, INTERIOR, LOW GLOSS, UV STABILIZED ***TO BE USED WITH FORD M99P1111-A***
The materials defined by this specification are flexible polyvinyl chloride compounds that do not require painting and are UV stabilized in 100% matched interior colors.
March 5, 2021
POLYVINYL CHLORIDE (PVC), FLEXIBLE, 65A DUROMETER HARDNESS, INTERIOR, LOW GLOSS, UV STABILIZED ***TO BE USED WITH FORD M99P1111-A***
The materials defined by this specification are flexible polyvinyl chloride compounds that do not require painting and are UV stabilized in 100% matched interior colors.
September 29, 2006
POLYVINYL CHLORIDE (PVC), FLEXIBLE, 65A DUROMETER HARDNESS, INTERIOR, LOW GLOSS, UV STABILIZED **TO BE USED WITH FORD M99P1111-A***
The materials defined by this specification are flexible polyvinyl chloride compounds that do not require painting and are UV stabilized in 100% matched interior colors.
May 22, 2006
POLYVINYL CHLORIDE (PVC), FLEXIBLE, 65A DUROMETER HARDNESS, INTERIOR, LOW GLOSS, UV STABILIZED **TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are flexible polyvinyl chloride compounds that do not require painting and are UV stabilized in 100% matched interior colors.
July 25, 2000
POLYVINYL CHLORIDE (PVC), FLEXIBLE, 65A DUROMETER HARDNESS, INTERIOR, LOW GLOSS, UV STABILIZED
1. SCOPE The materials defined by these specifications are flexible polyvinyl chloride compounds that do not require painting and are UV stabilized in 100 % matched interior colors.
WSS-M4D871-A5
March 4, 1998
POLYVINYL CHLORIDE (PVC), FLEXIBLE, 65A DUROMETER HARDNESS, INTERIOR, LOW GLOSS, UV STABILIZED
1. SCOPE The materials defined by these specifications are flexible polyvinyl chloride compounds that do not require painting and are UV stabilized in 100 % matched interior colors.

References

Advertisement