FORD WSS-M1P83-D1

ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS, PC/ABS OR NYLON FILLED – INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 30 June 2010
Status: inactive
Page Count: 4
scope:

This specification defines the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for the decoration and protection of acrylonitrile butadiene styrene (ABS) or polycarbonate/acrylonitrile butadiene styrene (PC/ABS) or filled nylon (PA) parts.

Document History

November 5, 2014
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS, PC/ABS OR NYLON FILLED – INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
September 19, 2011
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS, PC/ABS OR NYLON FILLED – INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...
FORD WSS-M1P83-D1
June 30, 2010
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS, PC/ABS OR NYLON FILLED – INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...

References

Advertisement