FORD WSS-M1P83-D1
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS, PC/ABS OR NYLON FILLED – INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 5 November 2014 |
| Status: | inactive |
| Page Count: | 5 |
Document History
FORD WSS-M1P83-D1
November 5, 2014
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS, PC/ABS OR NYLON FILLED – INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
September 19, 2011
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS, PC/ABS OR NYLON FILLED – INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...
June 30, 2010
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS, PC/ABS OR NYLON FILLED – INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...