FORD WSS-M1P83-C1
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS PC/ABS OR FILLED NYLON – INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 30 June 2010 |
| Status: | inactive |
| Page Count: | 7 |
scope:
These specifications define the performance requirements for
finished coatings of mechanically or chemically deposited
electrical conductor coat and electrodeposited copper, nickel, and
chromium for the decoration and protection of acrylonitrile
butadiene styrene (ABS), polycarbonate/acrylo
Document History
FORD WSS-M1P83-C1
June 30, 2010
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS PC/ABS OR FILLED NYLON – INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...
November 10, 2006
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS PC/ABS OR FILLED NYLON – INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...