FORD WSS-M1P83-C1
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS PC/ABS OR FILLED NYLON – INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 10 November 2006 |
| Status: | inactive |
| Page Count: | 7 |
scope:
These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for the decoration and protection of acrylonitrile butadiene styrene (ABS), polycarbonate/acrylo
Document History
June 30, 2010
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS PC/ABS OR FILLED NYLON – INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...
FORD WSS-M1P83-C1
November 10, 2006
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER ABS PC/ABS OR FILLED NYLON – INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...