FORD WSK-M4D752-A

POLYAMIDE (PA) 66, HEAT STABILIZED, COOLING AGENT RESISTANT, 30% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 29 June 2010
Status: inactive
Page Count: 5
scope:

The material defined by this specification is a heat stabilized, cooling agent resistant glass fiber reinforced polyamide 66 molding compound.

Document History

FORD WSK-M4D752-A
June 29, 2010
POLYAMIDE (PA) 66, HEAT STABILIZED, COOLING AGENT RESISTANT, 30% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized, cooling agent resistant glass fiber reinforced polyamide 66 molding compound.
January 17, 2006
POLYAMIDE (PA) 66, HEAT STABILIZED, COOLING AGENT RESISTANT, 30% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized, cooling agent resistant glass fiber reinforced polyamide 66 molding compound.
April 2, 1990
POLYAMIDE (PA) 66, HEAT STABILIZED COOLING AGENT RESISTANT, 30% GLASS FIBER REINFORCED, MOLDING COMPOUND
1. SCOPE The material defined by this specification is a heat stabilized, cooling agent resistant glass fiber reinforced polyamide 66 molding compound.

References

Advertisement