FORD WSK-M4D752-A

POLYAMIDE (PA) 66, HEAT STABILIZED, COOLING AGENT RESISTANT, 30% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 17 January 2006
Status: inactive
Page Count: 5
scope:

The material defined by this specification is a heat stabilized, cooling agent resistant glass fiber reinforced polyamide 66 molding compound.

Document History

June 29, 2010
POLYAMIDE (PA) 66, HEAT STABILIZED, COOLING AGENT RESISTANT, 30% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized, cooling agent resistant glass fiber reinforced polyamide 66 molding compound.
FORD WSK-M4D752-A
January 17, 2006
POLYAMIDE (PA) 66, HEAT STABILIZED, COOLING AGENT RESISTANT, 30% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized, cooling agent resistant glass fiber reinforced polyamide 66 molding compound.
April 2, 1990
POLYAMIDE (PA) 66, HEAT STABILIZED COOLING AGENT RESISTANT, 30% GLASS FIBER REINFORCED, MOLDING COMPOUND
1. SCOPE The material defined by this specification is a heat stabilized, cooling agent resistant glass fiber reinforced polyamide 66 molding compound.

References

Advertisement