DSF/prEN 13617-1
Petrol filling stations - Part 1: Safety requirements for construction and performance of metering pumps, dispensers and remote pumping units
| Organization: | DS |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Petroleum and related technologies (Vocabularies)): | 01.040.75 |
scope:
This European Standard applies to metering pumps, dispensers and remote pumping units to be installed at petrol filling stations, designed to dispense liquid fuels into the tanks of motor vehicles, boats and light aircraft and into portable containers at flow rates up to 200 l-min-1, and intended for use and storage at ambient temperatures between -20 °C and +40 °C. Additional measures can be required for use and storage at temperatures outside this range and is to negotiate between the manufacturer and its client. This European Standard deals with all significant hazards, hazardous situations and events relevant to metering pumps, dispensers and remote pumping units, when they are used as intended and under the conditions foreseen by the manufacturer (see clause 4). This European Standard specifies selection of equipment and construction and performance requirements for safety aspects. This European Standard does not deal with noise and with hazards related to transportation and installation. This European Standard does not include any requirements for metering performance. Vapour recovery efficiency rates are not considered within this European Standard. This European Standard is not applicable to metering pumps, dispensers and remote pumping units which are manufactured before the date of publication of this document by CEN. NOTE Liquefied petroleum gas (LPG) is not a liquid fuel in the sense of this European Standard.
Document History