DS/EN 13617-1

Petrol filling stations – Part 1: Safety requirements for construction and performance of metering pumps, dispensers and remote pumping units

active, Most Current
Organization: DS
Publication Date: 20 September 2021
Status: active
Page Count: 67
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This document applies to metering pumps, dispensers and remote pumping units to be installed at liquid fuel filling stations, designed to dispense flammable liquid fuels into the tanks of motor vehicles, boats and light aircraft and into portable containers at flow rates up to 200 l · min−1, and intended for use and storage at ambient temperatures between −20 °C and +40 °C. This document deals with all significant hazards, hazardous situations and events relevant to metering pumps, dispensers and remote pumping units, when they are used as intended and under the conditions foreseeable by the manufacturer (see Clause 4). This document gives health and safety related requirements for the selection, construction and performance of the equipment. This document does not specify a required performance level, PLr, according to EN ISO 13849-1. This document does not deal with noise and with hazards related to transportation and installation. This document does not include any requirements for metering performance. Vapour recovery efficiency rates are not considered within this document. Fuels other than the ones of subdivision Group IIA according to EN ISO/IEC 80079-20-1:2019 are excluded from this document. This document does not apply to equipment for use with liquefied or compressed gases. This document does not cover the installation of the emergency stop provisions for the liquid fuel filling station. This document is not applicable to metering pumps, dispensers and remote pumping units, which are manufactured before the date of publication of this document by CEN.

Document History

DS/EN 13617-1
September 20, 2021
Petrol filling stations – Part 1: Safety requirements for construction and performance of metering pumps, dispensers and remote pumping units
This document applies to metering pumps, dispensers and remote pumping units to be installed at liquid fuel filling stations, designed to dispense flammable liquid fuels into the tanks of motor...
July 18, 2012
Petrol filling stations – Part 1: Safety requirements for construction and performance of metering pumps, dispensers and remote pumping units
This European Standard applies to metering pumps, dispensers and remote pumping units to be installed at petrol filling stations, designed to dispense liquid fuels into the tanks of motor vehicles,...
July 15, 2009
Petrol filling stations - Part 1: Safety requirements for construction and performance of metering pumps, dispensers and remote pumping units
This European Standard applies to metering pumps, dispensers and remote pumping units to be installed at petrol filling stations, designed to dispense liquid fuels into the tanks of motor vehicles,...
February 3, 2006
Petrol filling stations - Part 1: Safety requirements for construction and performance of metering pumps, dispensers and remote pumping units
This standard applies to metering pumps, dispensers and remote pumping units to be installed at petrol filling stations, designed to dispense liquid fuels into the tanks og motor vehicles, boats and...
August 24, 2004
Petrol filling stations - Part 1: Safety requirements for construction and performance of metering pumps, dispensers and remote pumping units
This standard applies to metering pumps, dispensers and remote pumping units to be installed at petrol filling stations, designed to dispense liquid fuels into the tanks og motor vehicles, boats and...
Petrol filling stations - Part 1: Safety requirements for construction and performance of metering pumps, dispensers and remote pumping units
In the 1st paragraph, the last sentence shall be replaced with the following: ""Measures in addition to those required by this standard may be required for use and storage at temperature outside this...
Petrol filling stations - Part 1: Safety requirements for construction and performance of metering pumps, dispensers and remote pumping units
This European Standard applies to metering pumps, dispensers and remote pumping units to be installed at petrol filling stations, designed to dispense liquid fuels into the tanks of motor vehicles,...
Petrol filling stations - Part 1: Safety requirements for construction and performance of metering pumps, dispensers and remote pumping units
This European Standard applies to metering pumps, dispensers and remote pumping units to be installed at petrol filling stations, designed to dispense liquid fuels into the tanks of motor vehicles,...
Advertisement