FORD ESB-M4D354-A2

POLYBUTYLENE TEREPHTHALATE, 30% GLASS FILLED - INTERNALLY LUBRICATED ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 27 April 2010
Status: inactive
Page Count: 4
scope:

The material defined by this specification is a glass fiber reinforced polybutylene terephthalate resin with high heat resistance, good dimensional stability, high flexural properties, and good electrical resistance and is similar to the A1 grade, however, it is internally lubricated and nonpaintable.

Document History

FORD ESB-M4D354-A2
April 27, 2010
POLYBUTYLENE TEREPHTHALATE, 30% GLASS FILLED - INTERNALLY LUBRICATED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a glass fiber reinforced polybutylene terephthalate resin with high heat resistance, good dimensional stability, high flexural properties, and good...
May 25, 1984
POLYBUTYLENE TEREPHTHALATE, 30% GLASS FILLED - INTERNALLY LUBRICATED
1. SCOPE The material defined by this specification is a glass fiber reinforced polybutylene terephthalate resin with high heat resistance, good dimensional stability, high flexural properties, and...

References

Advertisement