FORD ESB-M4D354-A2

POLYBUTYLENE TEREPHTHALATE, 30% GLASS FILLED - INTERNALLY LUBRICATED

inactive
Buy Now
Organization: FORD
Publication Date: 25 May 1984
Status: inactive
Page Count: 4
scope:

1. SCOPE

The material defined by this specification is a glass fiber reinforced polybutylene terephthalate resin with high heat resistance, good dimensional stability, high flexural properties, and good electrical resistance and is similar to the A1 grade, however, it is internally lubricated and nonpaintable.

Document History

April 27, 2010
POLYBUTYLENE TEREPHTHALATE, 30% GLASS FILLED - INTERNALLY LUBRICATED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a glass fiber reinforced polybutylene terephthalate resin with high heat resistance, good dimensional stability, high flexural properties, and good...
FORD ESB-M4D354-A2
May 25, 1984
POLYBUTYLENE TEREPHTHALATE, 30% GLASS FILLED - INTERNALLY LUBRICATED
1. SCOPE The material defined by this specification is a glass fiber reinforced polybutylene terephthalate resin with high heat resistance, good dimensional stability, high flexural properties, and...

References

Advertisement