FORD WSF-M1L108-A2

THERMOCOUPLE WIRE, POSITIVE (CHROMEL) ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 17 June 2010
Status: active
Page Count: 3
scope:

The material defined by this specification is a corrosion and heat resistant nickel-chromium alloy, with temperature-electromotive force positive relation to nearly all other metals and alloys.

Document History

FORD WSF-M1L108-A2
June 17, 2010
THERMOCOUPLE WIRE, POSITIVE (CHROMEL) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a corrosion and heat resistant nickel-chromium alloy, with temperature-electromotive force positive relation to nearly all other metals and alloys.
April 29, 2003
THERMOCOUPLE WIRE, POSITIVE (CHROMEL) ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a corrosion and heat resistant nickel-chromium alloy, with temperature-electromotive force positive relation to nearly all other metals and...
July 6, 1993
THERMOCOUPLE WIRE, POSITIVE (CHROMEL)
1. SCOPE: The material defined by this specification is a corrosion and heat resistant nickel-chromium alloy, with temperature-electromotive force positive relation to nearly all other metals and...

References

Advertisement