FORD WSF-M1L108-A2
THERMOCOUPLE WIRE, POSITIVE (CHROMEL)
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 6 July 1993 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE:
The material defined by this specification is a corrosion and heat resistant nickel-chromium alloy, with temperature-electrom
Document History
June 17, 2010
THERMOCOUPLE WIRE, POSITIVE (CHROMEL) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a corrosion and heat resistant nickel-chromium alloy, with temperature-electromotive force positive relation to nearly all other metals and alloys.
April 29, 2003
THERMOCOUPLE WIRE, POSITIVE (CHROMEL) ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a corrosion and heat resistant nickel-chromium alloy, with temperature-electromotive force positive relation to nearly all other metals and...
FORD WSF-M1L108-A2
July 6, 1993
THERMOCOUPLE WIRE, POSITIVE (CHROMEL)
1. SCOPE: The material defined by this specification is a corrosion and heat resistant nickel-chromium alloy, with temperature-electromotive force positive relation to nearly all other metals and...