FORD ESB-M4D354-A3
POLYBUTYLENE TEREPHTHALATE, 30% GLASS FILLED - SELF EXTINGUISHING - NONPAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 11 June 2010 |
| Status: | inactive |
| Page Count: | 3 |
scope:
The materials defined by these specifications are glass fiber reinforced polybutylene terephthalate resins with high heat resistance, good dimensional stability, high flexural properties, and good electrical resistance.
ESB-M4D354-A3: is the same as the ESB-M4D354-A1 grade with the addition of a flame retardant and is nonpaintable.
ESB-M4D354-A4: is similar to the ESB-M4D354-A3 grade with a lower fiber glass content.
Document History