FORD ESB-M4D354-A3

POLYBUTYLENE TEREPHTHALATE, 30% GLASS FILLED - SELF EXTINGUISHING - NONPAINTABLE

inactive
Buy Now
Organization: FORD
Publication Date: 25 May 1984
Status: inactive
Page Count: 4
scope:

1. SCOPE

The materials defined by these specifications are glass fiber reinforced polybutylene terephthalate resins with high heat resistance, good dimensional stability, high flexural properties, and good electrical resistance. ESB-M4D354-A3: is the same as the ESB-M4D354-A1 grade with the addition of a flame retardant and is nonpaintable. ESB-M4D354-A4: is similar to the ESB-M4D354-A3 grade with a lower fiber glass content.

Document History

June 11, 2010
POLYBUTYLENE TEREPHTHALATE, 30% GLASS FILLED - SELF EXTINGUISHING - NONPAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are glass fiber reinforced polybutylene terephthalate resins with high heat resistance, good dimensional stability, high flexural properties, and good...
February 17, 2005
POLYBUTYLENE TEREPHTHALATE, 30% GLASS FILLED - SELF EXTINGUISHING - NONPAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are glass fiber reinforced polybutylene terephthalate resins with high heat resistance, good dimensional stability, high flexural properties, and good...
FORD ESB-M4D354-A3
May 25, 1984
POLYBUTYLENE TEREPHTHALATE, 30% GLASS FILLED - SELF EXTINGUISHING - NONPAINTABLE
1. SCOPE The materials defined by these specifications are glass fiber reinforced polybutylene terephthalate resins with high heat resistance, good dimensional stability, high flexural properties,...

References

Advertisement