FORD ESB-M4D354-A1
POLYBUTYLENE TEREPHTHALATE, 30% GLASS FILLED - EXTERIOR – PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 11 June 2010 |
| Status: | inactive |
| Page Count: | 3 |
scope:
The material defined by this specification is a glass fiber reinforced polybutylene terephthalate resin with high heat resistance, good dimensional stability, high flexural properties, and good electrical resistance suitable for exterior or paintable applications.
Document History
FORD ESB-M4D354-A1
June 11, 2010
POLYBUTYLENE TEREPHTHALATE, 30% GLASS FILLED - EXTERIOR – PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a glass fiber reinforced polybutylene terephthalate resin with high heat resistance, good dimensional stability, high flexural properties, and good...
February 17, 2005
POLYBUTYLENE TEREPHTHALATE, 30% GLASS FILLED - EXTERIOR - PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a glass fiber reinforced polybutylene terephthalate resin with high heat resistance, good dimensional stability, high flexural properties, and good...
May 25, 1984
POLYBUTYLENE TEREPHTHALATE, 30% GLASS FILLED, EXTERIOR - PAINTABLE
1. SCOPE: The material defined by this specification is a glass fiber reinforced polybutylene terephthalate resin with high heat resistance, good dimensional stability, high flexural properties, and...