FORD ESB-M4D354-A1

POLYBUTYLENE TEREPHTHALATE, 30% GLASS FILLED, EXTERIOR - PAINTABLE

inactive
Buy Now
Organization: FORD
Publication Date: 25 May 1984
Status: inactive
Page Count: 4
scope:

1. SCOPE:

The material defined by this specification is a glass fiber reinforced polybutylene terephthalate resin with high heat resistance, good dimensional stability, high flexural properties, and good electrical resistance suitable for exterior or paintable applications.

Document History

June 11, 2010
POLYBUTYLENE TEREPHTHALATE, 30% GLASS FILLED - EXTERIOR – PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a glass fiber reinforced polybutylene terephthalate resin with high heat resistance, good dimensional stability, high flexural properties, and good...
February 17, 2005
POLYBUTYLENE TEREPHTHALATE, 30% GLASS FILLED - EXTERIOR - PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a glass fiber reinforced polybutylene terephthalate resin with high heat resistance, good dimensional stability, high flexural properties, and good...
FORD ESB-M4D354-A1
May 25, 1984
POLYBUTYLENE TEREPHTHALATE, 30% GLASS FILLED, EXTERIOR - PAINTABLE
1. SCOPE: The material defined by this specification is a glass fiber reinforced polybutylene terephthalate resin with high heat resistance, good dimensional stability, high flexural properties, and...

References

Advertisement