FORD EST-M1L108-A
THERMOCOUPLE WIRE, POSITIVE – EXTENSION ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 17 June 2010 |
| Status: | active |
| Page Count: | 5 |
scope:
The material defined by this specification is a corrosion and
heat resistant nickel-chromium alloy, with
temperature-electrom
Document History
FORD EST-M1L108-A
June 17, 2010
THERMOCOUPLE WIRE, POSITIVE – EXTENSION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a corrosion and heat resistant nickel-chromium alloy, with temperature-electromotive force positive relation to nearly all other metals and alloys.
April 29, 2003
THERMOCOUPLE WIRE, POSITIVE EXTENSION ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a corrosion and heat resistant nickel-chromium alloy, with temperature-electromotive force positive relation to nearly all other metals and...
June 15, 1978
THERMOCOUPLE WIRE, POSITIVE - EXTENSION
1. SCOPE: The material defined by this specification is a corrosion and heat resistant nickel-chromium alloy, with temperature-electromotive force positive relation to nearly all other metals and...