FORD EST-M1L108-A

THERMOCOUPLE WIRE, POSITIVE - EXTENSION

inactive
Buy Now
Organization: FORD
Publication Date: 15 June 1978
Status: inactive
Page Count: 4
scope:

1. SCOPE:

The material defined by this specification is a corrosion and heat resistant nickel-chromium alloy, with temperature-electromotive force positive relation to nearly all other metals and alloys.

Document History

June 17, 2010
THERMOCOUPLE WIRE, POSITIVE – EXTENSION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a corrosion and heat resistant nickel-chromium alloy, with temperature-electromotive force positive relation to nearly all other metals and alloys.
April 29, 2003
THERMOCOUPLE WIRE, POSITIVE EXTENSION ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a corrosion and heat resistant nickel-chromium alloy, with temperature-electromotive force positive relation to nearly all other metals and...
FORD EST-M1L108-A
June 15, 1978
THERMOCOUPLE WIRE, POSITIVE - EXTENSION
1. SCOPE: The material defined by this specification is a corrosion and heat resistant nickel-chromium alloy, with temperature-electromotive force positive relation to nearly all other metals and...

References

Advertisement