ISO 5610-10
Tool holders with rectangular shank for indexable inserts — Part 10: Style N
| Organization: | ISO |
| Publication Date: | 1 August 2010 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Cutting tools in general): | 25.100.01 |
scope:
This part of ISO 5610 specifies tool holders with rectangular shank, style N, i.e. with straight shank and cutting edge angle κr = 63° for side cutting.
These tool holders are primarily intended for indexable inserts made of hardmetal or other cutting materials to be mounted by clamping and to be used for turning operations.
NOTE The symbols for the dimensions shown in the tables of this part of ISO 5610 and the corresponding preferred symbols of properties defined in ISO/TS 13399-2 and ISO/TS 13399-3 are given in ISO 5610-1:2010, Table A.1.
Document History