MODUK - DEF STAN 80-54

Paint, Finishing, General Service, Fuel Resistant, Gloss Type: Brushing or Spraying

inactive
Organization: MODUK
Publication Date: 7 May 2010
Status: inactive
Page Count: 14
scope:

This standard specifies for the requirements for a fuel resistant gloss finishing paint suitable for application by brush or spray. The air drying paint is suitable for interior and exterior use and may be used with an appropriate priming paint on prepared and/or pre-treated ferrous, non ferrous and wooden substrates. The finish is available in a number of colours mainly from BS 381C.

Document History

June 28, 2018
Paint, Finishing, General Service, Fuel Resistant, Gloss - Type: Brushing or Spraying
This standard specifies for the requirements for a fuel resistant gloss finishing paint suitable for application by brush or spray. The air drying paint is suitable for interior and exterior use and...
July 14, 2017
Paint, Finishing, General Service, Fuel Resistant, Gloss - Type: Brushing or Spraying
This standard specifies for the requirements for a fuel resistant gloss finishing paint suitable for application by brush or spray. The air drying paint is suitable for interior and exterior use and...
DEF STAN 80-54
May 7, 2010
Paint, Finishing, General Service, Fuel Resistant, Gloss Type: Brushing or Spraying
This standard specifies for the requirements for a fuel resistant gloss finishing paint suitable for application by brush or spray. The air drying paint is suitable for interior and exterior use and...
December 16, 2005
Paint, finishing, general service, fuel resistant, gloss
This standard specifies for the requirements for a fuel resistant gloss finishing paint suitable for application by brush or spray. The air drying paint is suitable for interior and exterior use and...
December 31, 1998
Paint, Finishing, General Service, Gloss Type: Brushing Spraying
This Standard specifies requirements for an air drying, general service gloss fishing paint. The paint is suitable for both interior and exterior use and may be used with an appropriate priming paint...
June 21, 1991
Paint, Finishing, General Service Gloss Types: Brushing Spraying
This Standard specifies the requirements for an air-drying low lead general service gloss finishing paint.  
January 1, 1991
Paint, Finishing, General Service Gloss Types: Brushing Spraying
This Standard specifies the requirements for an air-drying low lead general service gloss finishing paint

References

Advertisement