ISO 8993

Anodizing of aluminium and its alloys — Rating system for the evaluation of pitting corrosion — Chart method

inactive
Buy Now
Organization: ISO
Publication Date: 1 August 2010
Status: inactive
Page Count: 16
ICS Code (Surface treatment): 25.220.20
ICS Code (Corrosion of metals): 77.060
scope:

This International Standard specifies a chart rating system based on standard charts that provides a means of defining levels of performance of anodic oxidation coatings on aluminium and its alloys that have been subjected to corrosion tests.

This rating system is applicable to pitting corrosion resulting from

- accelerated tests,

- exposure to corrosive environments, and

- practical service tests.

This International Standard takes into account only pitting corrosion resulting from penetration of the protective anodic oxidation coating.

NOTE ISO 8994[3] describes a similar rating system based on defined grids.

Document History

September 1, 2018
Anodizing of aluminium and its alloys — Rating system for the evaluation of pitting corrosion — Chart method
This document specifies a chart rating system based on standard charts that provides a means of defining levels of performance of anodic oxidation coatings on aluminium and its alloys that have been...
ISO 8993
August 1, 2010
Anodizing of aluminium and its alloys — Rating system for the evaluation of pitting corrosion — Chart method
This International Standard specifies a chart rating system based on standard charts that provides a means of defining levels of performance of anodic oxidation coatings on aluminium and its alloys...
January 1, 1989
Anodized Aluminium and Aluminium Alloys - Rating System for the Evaluation of Pitting Corrosion - Chart Method
A description is not available for this item.

References

Advertisement