ISO 2106

Anodizing of aluminium and its alloys — Determination of mass per unit area (surface density) of anodic oxidation coatings — Gravimetric method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2019
Status: active
Page Count: 12
ICS Code (Surface treatment): 25.220.20
scope:

This document specifies a gravimetric method for determining the mass per unit area (surface density) of anodic oxidation coatings on aluminium and its alloys.

The method is applicable to all oxidation coatings formed by anodizing aluminium and its alloys, either cast or wrought, and is suitable for most aluminium alloys, except those in which the mass fraction of copper is greater than 6 %.

NOTE 1 A high content of copper in the alloy can lead to increased dissolution of the substrate aluminium.

NOTE 2 If the thickness is known with sufficient precision (for example, using the method specified in ISO 2128), the determination of the mass per unit area (surface density) of the coatings will enable its apparent density to be calculated. Conversely, if the conditions of application of the coating and its density are known, the determination of its mass per unit area (surface density) can permit the calculation of the average mass and an approximate evaluation of the thickness (see Clause 9).

Document History

ISO 2106
November 1, 2019
Anodizing of aluminium and its alloys — Determination of mass per unit area (surface density) of anodic oxidation coatings — Gravimetric method
This document specifies a gravimetric method for determining the mass per unit area (surface density) of anodic oxidation coatings on aluminium and its alloys. The method is applicable to all...
March 1, 2011
Anodizing of aluminium and its alloys - Determination of mass per unit area (surface density) of anodic oxidation coatings - Gravimetric method
This International Standard specifies a gravimetric method for determining the mass per unit area (surface density) of anodic oxidation coatings on aluminium and its alloys. The method is applicable...
January 1, 1982
Anodizing of Aluminium and Its Alloys - Determination of Mass per Unit Area (Surface Density) of Anodic Oxide Coatings - Gravimetric Method
A description is not available for this item.

References

Advertisement