DSF/prEN ISO 534

Paper and board - Determination of thickness, density and specific volume (ISO/DIS 534:2010)

pending
Organization: DS
Status: pending
Page Count: 21
ICS Code (Paper and board): 85.060

Document History

January 4, 2012
Paper and board - Determination of thickness, density and specific volume
This International Standard specifies two methods for measuring the thickness of paper and board: a) the measurement of a single sheet of paper or board as a single sheet thickness; b) the...
March 30, 2005
Paper and board - Determination of thickness, density and specific volume
This International Standard specifies two methods for measuring the thickness of paper and board: a) the measurement of a single sheet of paper or board as a single sheet thickness; b) the...
DSF/prEN ISO 534
Paper and board - Determination of thickness, density and specific volume (ISO/DIS 534:2010)
A description is not available for this item.
Paper and board - Determination of thickness, density and specific volume (ISO/FDIS 534:2011)
This International Standard specifies two methods for measuring the thickness of paper and board: a) the measurement of a single sheet of paper or board as a single sheet thickness; b) the...
Advertisement