DSF/FprEN ISO 534

Paper and board - Determination of thickness, density and specific volume (ISO/FDIS 534:2011)

pending
Organization: DS
Status: pending
Page Count: 24
ICS Code (Paper and board): 85.060
scope:

This International Standard specifies two methods for measuring the thickness of paper and board: a) the measurement of a single sheet of paper or board as a single sheet thickness; b) the measurement of a pack of sheets of paper as a bulking thickness. Papers with a thickness less than 100 µm are measured as a pack of sheets. This International Standard also specifies calculation methods - for the apparent sheet density and for the apparent bulk density, and - for the apparent specific sheet volume and for the apparent specific bulk volume from the thickness determinations. This International Standard is not applicable to corrugated fibreboard. In addition, the measurement of bulking thickness, method b) above, is not suitable for board1). NOTE The two methods generally lead to different results. These methods are not applicable to tissue paper and tissue products. For tissue paper and tissue products, ISO 12625-3 should be used.

Document History

January 4, 2012
Paper and board - Determination of thickness, density and specific volume
This International Standard specifies two methods for measuring the thickness of paper and board: a) the measurement of a single sheet of paper or board as a single sheet thickness; b) the...
March 30, 2005
Paper and board - Determination of thickness, density and specific volume
This International Standard specifies two methods for measuring the thickness of paper and board: a) the measurement of a single sheet of paper or board as a single sheet thickness; b) the...
Paper and board - Determination of thickness, density and specific volume (ISO/DIS 534:2010)
A description is not available for this item.
DSF/FprEN ISO 534
Paper and board - Determination of thickness, density and specific volume (ISO/FDIS 534:2011)
This International Standard specifies two methods for measuring the thickness of paper and board: a) the measurement of a single sheet of paper or board as a single sheet thickness; b) the...
Advertisement