ISA 75.25.01
Test Procedure for Control Valve Response Measurement from Step Inputs
| Organization: | ISA |
| Publication Date: | 1 January 2000 |
| Status: | active |
| Page Count: | 34 |
scope:
Scope and limitations
This standard defines the testing and reporting of step response of control valves that are used in throttling closed loop control applications. A control valve consists of the complete, ready-to-use assembly of the control valve body, actuator, and any required accessories. The most probable accessory is a valve positioner. For background, refer to technical report ISA-TR75.25.02-2000 (R2010), Control Valve Response Measurement from Step Inputs.
If this standard is used for evaluation or acceptance testing, the parties may agree to documented variations from these requirements.
This standard does not define the acceptable control valve performance for process control nor does it restrict the selection of control valves for any application.
This standard defines methods and criteria for performing response tests and evaluating test results for three alternative environments - "bench testing", "laboratory testing", and "in-process testing". "Bench testing" is testing without flow such as in a plant instrument shop, laboratory, or control valve manufacturing site. "Laboratory testing" is testing with flow in a laboratory. "In-process" testing is performed in a plant during normal plant operation with process flow.
Purpose and limitations
The purpose of this standard is to define how to test, measure, and report control valve response characteristics. This information can be used for process control applications to determine how well and how fast the control valve responds to the control valve input signal. It does not define acceptable process control, or restrict the selection of control valves to any application, since process requirements and user objectives vary widely.
The information is specifically applicable to closed loop feedback control but may have some application to open loop control applications. It does not address valves used in on-off control service.
Tests specified in this standard may not be sufficient to measure the performance required for all applications. Not all control valve applications will require this testing.
Document History