SNZ - AS/NZS 3679.1

Structural steel Part 1: Hot-rolled bars and sections

inactive
Organization: SNZ
Publication Date: 20 July 2010
Status: inactive
Page Count: 48
scope:

This Standard specifies the requirements for the production and supply of hot-rolled structural steel bars and sections.

For general structural and engineering applications, all grades specified in this Standard are suitable for-

(a) welding in accordance with AS/NZS 1554.1; or

(b) riveting and bolting as specified in AS/NZS 4600, AS 3990, AS 4100 and NZS 3404.

This Standard does not cover the following:

(i) Structural steel-Hot-rolled plates, floorplates and slabs, and welded I sections.

(ii) Steel plates for pressure equipment.

(iii) Structural steel hollow sections.

(iv) Carbon steels and carbon-manganese steels-Hot-rolled bars and semifinished products.

(v) Steel reinforcing bars for concrete.

(vi) Structural and pressure vessel steel-Quenched and tempered plate.

Requirements for product conformity to this Standard are given in Appendix B.

NOTES:

1 Guidelines to purchasers on requirements that should be specified by the purchaser and those that should or may be agreed on at the time of enquiry and order are given in Appendix A.

2 Guidelines on cold-bending of rounds, flats and squares during fabrication are given in Appendix C.

Document History

April 5, 2016
Structural steel Part 1: Hot-rolled bars and sections
This Standard specifies the requirements for the production and supply of hot-rolled structural steel bars and sections. This Standard is intended for general structural and engineering...
AS/NZS 3679.1
July 20, 2010
Structural steel Part 1: Hot-rolled bars and sections
This Standard specifies the requirements for the production and supply of hot-rolled structural steel bars and sections. For general structural and engineering applications, all grades specified in...
February 5, 1996
Structural Steel Part 1: Hot-Rolled Bars and Sections
A description is not available for this item.
January 1, 1996
Structural Steel Part 1: Hot-Rolled Bars and Sections
A description is not available for this item.

References

Advertisement