API BULL 2S

DRAFT BULLETIN ON THE DESIGN OF WINDLASS WILDCATS FOR FLOATING OFFSHORE STRUCTURES

inactive
Buy Now
Organization: API
Publication Date: 1 September 1988
Status: inactive
Page Count: 12
scope:

This bulletin covers cast steel wildcats as used in windlass to haul in the pay-out anchor. An associated chain stopper is used to secure the chain while the vessel is anchored or the anchor is housed.

Wildcats are of the five-whelp type for use with stud-link anchor chain conforming to the classification society grades 1, 2 and 3, ORQ and Grade 4 chain. Wildcat dimensions are provided for chain in integral 1/8 in. (3 mm) steps, ranging in size from 2 in. to 4 in. (51 mm to 102 mm). Wildcat dimensions for chains in intermediate 1/16 in. (1.5 mm) steps are not provided but wildcats in these sizes are permitted within the scope of this bulletin. Wildcats designed in millimeters must be compatible with chain manufactured in millimeters. Wildcats designed in inches must be compatible with chain manufactured in inches.

CAUTION: Compatibility of wildcat and applicable chain standard is necessary.

Wildcats are configured to pass detachable links oriented parallel or perpendicular to the wildcat shaft centerline.

Document History

November 1, 1995
Design of Windlass Wildcats for Floating Offshore Structures
This publication covers cast steel wildcats as used in windlass t haul in the pay-out anchor. An associated chain stopper is used to secure the chain while the vessel is anchored or the anchor is...
November 1, 1995
Design of Windlass Wildcats for Floating Offshore Structures
1 Scope 1.1 This publication covers cast steel wildcats as used in wind lass to haul in the pay-out anchor. An associated chain stopper is used to secure the chain while the vessel is anchored or the...
API BULL 2S
September 1, 1988
DRAFT BULLETIN ON THE DESIGN OF WINDLASS WILDCATS FOR FLOATING OFFSHORE STRUCTURES
This bulletin covers cast steel wildcats as used in windlass to haul in the pay-out anchor. An associated chain stopper is used to secure the chain while the vessel is anchored or the anchor is...

References

Advertisement