API BULL 2S
Design of Windlass Wildcats for Floating Offshore Structures
| Organization: | API |
| Publication Date: | 1 November 1995 |
| Status: | inactive |
| Page Count: | 18 |
scope:
1 Scope
1.1 This publication covers cast steel wildcats as used in wind lass to haul in the pay-out anchor. An associated chain stopper is used to secure the chain while the vessel is anchored or the anchor is housed.
1.2 Wildcats are of the five-whelp type for use with stud-link anchor chain conforming to the classification society grades 1, 2 and 3, ORQ and Grade 4 chain. Wildcat dimensions are provided for chains in integral 1/8-in. (3-mm) steps, ranging in size from 2 in. to 4 in. (51mm to 102 mm). Wildcat dimensions for chain in intermediate 1/16 in. (1.5 mm) steps are not provided, but wildcats in these sizes are permitted within the scope of this publication. Wildcats designed in millimeters must be compatible with chain manufactured in millimeters. Wildcats designed in inches must be compatible with chain manufactured in inches.
CAUTION: Compatibility of wildcat and applicable chain standard is necessary.
1.3 Wildcats are configured to pass detachable links oriented parallel or perpendicular to the wildcat shaft centerline.
Document History