FORD WSK-M4D729-A2
POLYPROPYLENE (PP) HOMOPOLYMER, 20% MINERAL FILLED, MELT FLOW RATE 12 - 22 ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 19 May 2010 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The material defined by this specification is a 20% mineral (talc) filled injection molding compound based on polypropylene homopolymer with controlled rheologic properties and melt flow rate of 12 - 22 g/10 minutes.
Document History
FORD WSK-M4D729-A2
May 19, 2010
POLYPROPYLENE (PP) HOMOPOLYMER, 20% MINERAL FILLED, MELT FLOW RATE 12 - 22 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 20% mineral (talc) filled injection molding compound based on polypropylene homopolymer with controlled rheologic properties and melt flow rate of 12 -...
December 14, 2005
POLYPROPYLENE (PP) HOMOPOLYMER, 20% MINERAL FILLED, MELT FLOW RATE 12 - 22 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 20% mineral (talc) filled injection molding compound based on polypropylene homopolymer with controlled rheologic properties and melt flow rate of 12 -...
October 1, 1990
POLYPROPYLENE (PP) HOMOPOLYMER, 20% MINERAL FILLED, MELT FLOW RATE 12 - 22
1. SCOPE The material defined by this specification is a 20 % mineral (talc) filled injection molding compound based on polypropylene homopolymer with controlled rheologic properties and melt flow...