FORD WSK-M4D729-A2

POLYPROPYLENE (PP) HOMOPOLYMER, 20% MINERAL FILLED, MELT FLOW RATE 12 - 22 ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 14 December 2005
Status: inactive
Page Count: 4
scope:

The material defined by this specification is a 20% mineral (talc) filled injection molding compound based on polypropylene homopolymer with controlled rheologic properties and melt flow rate of 12 - 22 g/10 minutes.

 

Document History

May 19, 2010
POLYPROPYLENE (PP) HOMOPOLYMER, 20% MINERAL FILLED, MELT FLOW RATE 12 - 22 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 20% mineral (talc) filled injection molding compound based on polypropylene homopolymer with controlled rheologic properties and melt flow rate of 12 -...
FORD WSK-M4D729-A2
December 14, 2005
POLYPROPYLENE (PP) HOMOPOLYMER, 20% MINERAL FILLED, MELT FLOW RATE 12 - 22 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 20% mineral (talc) filled injection molding compound based on polypropylene homopolymer with controlled rheologic properties and melt flow rate of 12 -...
October 1, 1990
POLYPROPYLENE (PP) HOMOPOLYMER, 20% MINERAL FILLED, MELT FLOW RATE 12 - 22
1. SCOPE The material defined by this specification is a 20 % mineral (talc) filled injection molding compound based on polypropylene homopolymer with controlled rheologic properties and melt flow...

References

Advertisement