DSF/FprEN ISO 877-2

Plastics - Methods of exposure to solar radiation - Part 2: Direct weathering and exposure behind window glass (ISO 877-2:2009)

pending
Organization: DS
Status: pending
Page Count: 16
ICS Code (Plastics in general): 83.080.01
scope:

This part of ISO 877 specifies a method for the direct exposure of plastics to solar radiation (method A) and a method for the exposure of plastics to glass-filtered solar radiation (exposure behind window glass) (method B). The purpose is to assess property changes produced after specified stages of such exposures. General guidance concerning the scope of ISO 877 is given in ISO 877-1:2009, Clause 1.

Document History

February 17, 2011
Plastics - Methods of exposure to solar radiation - Part 2: Direct weathering and exposure behind window glass
ISO 877-2:2009 specifies a method for the direct exposure of plastics to solar radiation and a method for the exposure of plastics to glass-filtered solar radiation (exposure behind window glass)....
DSF/FprEN ISO 877-2
Plastics - Methods of exposure to solar radiation - Part 2: Direct weathering and exposure behind window glass (ISO 877-2:2009)
This part of ISO 877 specifies a method for the direct exposure of plastics to solar radiation (method A) and a method for the exposure of plastics to glass-filtered solar radiation (exposure behind...
Advertisement