DS/EN ISO 877-2

Plastics - Methods of exposure to solar radiation - Part 2: Direct weathering and exposure behind window glass

active, Most Current
Buy Now
Organization: DS
Publication Date: 17 February 2011
Status: active
Page Count: 18
ICS Code (Plastics in general): 83.080.01
scope:

ISO 877-2:2009 specifies a method for the direct exposure of plastics to solar radiation and a method for the exposure of plastics to glass-filtered solar radiation (exposure behind window glass). The purpose is to assess property changes produced after specified stages of such exposures.

Document History

DS/EN ISO 877-2
February 17, 2011
Plastics - Methods of exposure to solar radiation - Part 2: Direct weathering and exposure behind window glass
ISO 877-2:2009 specifies a method for the direct exposure of plastics to solar radiation and a method for the exposure of plastics to glass-filtered solar radiation (exposure behind window glass)....
Plastics - Methods of exposure to solar radiation - Part 2: Direct weathering and exposure behind window glass (ISO 877-2:2009)
This part of ISO 877 specifies a method for the direct exposure of plastics to solar radiation (method A) and a method for the exposure of plastics to glass-filtered solar radiation (exposure behind...
Advertisement