JSA - JIS C 3662-1

Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V-Part 1: General requirements

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 December 2009
Status: active
Page Count: 25
ICS Code (Cables): 29.060.20
scope:

This Standard specifies the rigid and flexible cables with insulation and sheath if any, based on polyvinyl chloride mainly of rated voltages Uo/U up to and including 450/750 V used in power installations of nominal voltage not exceeding 450/750 V a.c.

NOTE 1 For some types of flexible cables, the term "cord" is used.

The particular types of cables are specified in JIS C 3662-3, JIS C 3662-4, JIS C 3662-5, etc. The code designations of these types of cables are given in Annex A.

The test methods specified in JIS C 3662-1, JIS C 3662-3, JIS C 3662-4, JIS C 3662-5, etc. are given in JIS C 3662-2, JIS C 3665-1-2 and in the relevant parts of JIS C 3660 series.

NOTE 2 The International Standard corresponding to this Standard is as follows.

IEC 60227-1: 2007 Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V-Part 1: General requirements (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

JIS C 3662-1
December 21, 2009
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V-Part 1: General requirements
This Standard specifies the rigid and flexible cables with insulation and sheath if any, based on polyvinyl chloride mainly of rated voltages Uo/U up to and including 450/750 V used in power...
October 20, 2003
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 1: General Requirements
A description is not available for this item.

References

Advertisement