JSA - JIS C 3662-2

Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 2: Test methods

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 December 2009
Status: active
Page Count: 16
ICS Code (Cables): 29.060.20
scope:

General

General requirements

This Standard specifies the methods of carrying out the tests specified in the particular specifications (JIS C 3662-3, JIS C 3662-4, etc.) of JIS C 3662 series for polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V.

The methods of carrying out the tests are given in JIS C 3660-1-1, JIS C 3662-1 and this Standard.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:

IEC 60227-2: 1997 Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V-Part 2: Test methods and Amendment 1 (2003) (IDT)

The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

JIS C 3662-2
December 21, 2009
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 2: Test methods
General General requirements This Standard specifies the methods of carrying out the tests specified in the particular specifications (JIS C 3662-3, JIS C 3662-4, etc.) of JIS C 3662 series for...
November 1, 2008
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 2: Test Methods
A description is not available for this item.
October 20, 2003
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 2: Test Methods
A description is not available for this item.

References

Advertisement