DOD - SMD 5962-94641
MICROCIRCUIT, LINEAR, 4-BIT DATA BUS INPUT PLL FREQUENCY SYNTHESIZER, MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 8 June 2010 |
| Status: | active |
| Page Count: | 19 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History