FORD WSD-M1C228-A
GREASE, LITHIUM COMPLEX, NLGI 2
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 30 October 1992 |
| Status: | inactive |
| Page Count: | 7 |
scope:
1. SCOPE
The material defined by this specification is a grease consisting of a mineral oil and thickener with additives to give extreme pressure properties, and oxidation and corrosion inhibitors.
Document History
February 3, 2023
GREASE, LITHIUM COMPLEX, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is mineral oil based grease with a lithium complex thickener. Included are corrosion inhibitors and additives for oxidation resistance and extreme pressure...
February 1, 2022
GREASE, LITHIUM COMPLEX, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is mineral oil based grease with a lithium complex thickener. Included are corrosion inhibitors and additives for oxidation resistance and extreme pressure...
August 9, 2011
GREASE, LITHIUM COMPLEX, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is mineral oil based grease with a lithium complex thickener. Included are corrosion inhibitors and additives for oxidation resistance and extreme pressure...
April 27, 2004
GREASE, LITHIUM COMPLEX, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a grease consisting of a mineral oil and thickener with additives to give extreme pressure properties, and oxidation and corrosion inhibitors.
FORD WSD-M1C228-A
October 30, 1992
GREASE, LITHIUM COMPLEX, NLGI 2
1. SCOPE The material defined by this specification is a grease consisting of a mineral oil and thickener with additives to give extreme pressure properties, and oxidation and corrosion inhibitors.