FORD - WSD-M1C228-A

GREASE, LITHIUM COMPLEX, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 1 February 2022
Status: inactive
Page Count: 3
scope:

The material defined by this specification is mineral oil based grease with a lithium complex thickener. Included are corrosion inhibitors and additives for oxidation resistance and extreme pressure properties.

Document History

February 3, 2023
GREASE, LITHIUM COMPLEX, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is mineral oil based grease with a lithium complex thickener. Included are corrosion inhibitors and additives for oxidation resistance and extreme pressure...
WSD-M1C228-A
February 1, 2022
GREASE, LITHIUM COMPLEX, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is mineral oil based grease with a lithium complex thickener. Included are corrosion inhibitors and additives for oxidation resistance and extreme pressure...
August 9, 2011
GREASE, LITHIUM COMPLEX, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is mineral oil based grease with a lithium complex thickener. Included are corrosion inhibitors and additives for oxidation resistance and extreme pressure...
April 27, 2004
GREASE, LITHIUM COMPLEX, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a grease consisting of a mineral oil and thickener with additives to give extreme pressure properties, and oxidation and corrosion inhibitors.
October 30, 1992
GREASE, LITHIUM COMPLEX, NLGI 2
1. SCOPE The material defined by this specification is a grease consisting of a mineral oil and thickener with additives to give extreme pressure properties, and oxidation and corrosion inhibitors.

References

Advertisement