CENELEC - EN 60317-29

Specifications for particular types of winding wires Part 29: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular copper wire, class 200

active, Most Current
Organization: CENELEC
Publication Date: 1 September 1996
Status: active
Page Count: 8
ICS Code (Wires): 29.060.10
scope:

This International Standard specifies the requirements of enamelled rectangular copper winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The superimposed coating is based on polyamide-imide resin.

NOTE A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics.

Class 200 is a thermal class that requires a minimum temperature index of 200 and a heat shock temperature of at least 220 °C.

The temperature in degrees Celsius corresponding to the temperature index is not necessarily that at which it is recommended that the wire be operated and this will depend on many factors, including the type of equipment involved.

The range of nominal conductor dimensions covered by this standard is:

- width: min. 2,0 mm max. 16,0 mm;

- thickness: min. 0,80 mm max. 5,60 mm.

Wires of grade 1 and grade 2 are included in this specification and apply to the complete range of conductors.

The specified combinations of width and thickness as well as the specified width/thickness ratio are given in IEC 317-0-2.

Document History

EN 60317-29
September 1, 1996
Specifications for particular types of winding wires Part 29: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular copper wire, class 200
This International Standard specifies the requirements of enamelled rectangular copper winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide...
September 1, 1996
Specifications for Particular Types of Winding Wires Part 29: Polyester or Polyesterimide Overcoated with Polyamide-Imide Enamelled Rectangular Copper Wire, Class 200
A description is not available for this item.
September 1, 1996
Specifications for Particular Types of Winding Wires Part 29: Polyester or Polyesterimide Overcoated with Polyamide-Imide Enamelled Rectangular Copper Wire, Class 200
A description is not available for this item.

References

Advertisement