FORD - WSS-M2C946-A

OIL, ENGINE, ILSAC GF-5, INITIAL AND SERVICE FILL, SAE 5W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 30 July 2010
Status: inactive
Page Count: 9
scope:

These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle manufacturing and service operations.

Document History

WSS-M2C946-A
July 30, 2010
OIL, ENGINE, ILSAC GF-5, INITIAL AND SERVICE FILL, SAE 5W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle...
July 30, 2010
OIL, ENGINE, ILSAC GF-5, INITIAL AND SERVICE FILL, SAE 5W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle...

References

Advertisement