DS/EN 1366-4

Fire resistance tests for service installations – Part 4: Linear joint seals

active, Most Current
Buy Now
Organization: DS
Publication Date: 14 June 2010
Status: active
Page Count: 38
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This European Standard specifies a method for determining the fire resistance of linear joint seals based on their intended end use. This European Standard is used in conjunction with EN 1363-1. The following tests are included in this European Standard: - no mechanically induced movement; - mechanically induced movement, either prior to or during fire exposure. This European Standard does not provide quantitative information on the rate of leakage of smoke and/or hot gases, or on the transmission or generation of fumes. The load-bearing capacity of a linear joint seal is not addressed in this European Standard.

Document History

February 15, 2021
Fire resistance tests for service installations – Part 4: Linear joint seals
A description is not available for this item.
DS/EN 1366-4
June 14, 2010
Fire resistance tests for service installations – Part 4: Linear joint seals
This European Standard specifies a method for determining the fire resistance of linear joint seals based on their intended end use. This European Standard is used in conjunction with EN 1363-1. The...
August 3, 2006
Fire resistance tests for service installations - Part 4: Linear joint seals
This European Standard specifies a method for determining the fire resistance of linear joint seals based on their intended end use. This European Standard is used in conjunction with EN 1363-1. The...
Fire resistance tests for service installations - Part 4: Linear joint seals
To amend the specification of a method for determining the fire resistance of linear joint seals based on their intended end use. This standard is used in conjunction with EN 1363-1.
Fire resistance tests for service installations - Part 4: Linear joint seals
To amend the specification of a method for determining the fire resistance of linear joint seals based on their intended end use. This standard is used in conjunction with EN 1363-1.
Advertisement