DS/EN 1366-4
Fire resistance tests for service installations - Part 4: Linear joint seals
| Organization: | DS |
| Publication Date: | 3 August 2006 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
scope:
This European Standard specifies a method for determining the fire resistance of linear joint seals based on their intended end use. This European Standard is used in conjunction with EN 1363-1. The following tests are included in this European Standard: . no mechanically induced movement; . mechanically induced movement, either prior to or during fire exposure. This European Standard does not provide quantitative information on the rate of leakage of smoke and/or hot gases, or on the transmission or generation of fumes. The load-bearing capacity of a linear joint seal is not addressed in this European Standard.
Document History