SNZ - AS/NZS 4600

Cold-formed steel structures

active
Organization: SNZ
Publication Date: 30 December 2005
Status: active
Page Count: 152
scope:

This Standard sets out minimum requirements for the design of structural members coldformed to shape from carbon or low-alloy steel sheet, strip, plate or bar not more than 25 mm in thickness and used for load-carrying purposes in buildings. It is also applicable for structures other than buildings provided appropriate allowances are made for dynamic effects.

This Standard does not apply to the design of structures subject to fire and brittle fracture.

Document History

May 15, 2018
Cold-formed steel structures
This Standard sets out minimum requirements for the design of structural members cold-formed to shape from carbon or low-alloy steel sheet, strip, plate or bar not more than 25 mm in thickness and...
AS/NZS 4600
December 30, 2005
Cold-formed steel structures
This Standard sets out minimum requirements for the design of structural members coldformed to shape from carbon or low-alloy steel sheet, strip, plate or bar not more than 25 mm in thickness and...
December 30, 2005
Cold-formed steel structures
A description is not available for this item.
December 5, 1996
Cold-Formed Steel Structures
A description is not available for this item.

References

Advertisement